Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051038-KSP06BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
NPN BJT Transistor, 80V, 500mA, 100MHz, TO-92 Product overview: KSP06BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP06BU can be used for catalog matching and distributor lookup.
TRANS NPN 80V 0.5A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSP06BU-ND | 1051038-KSP06BU | 276-KSP06BU | KSP06BU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSP06BU | 80V 500mA 100MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |