Bipolar (BJT) Transistor NPN 120V 6A 10MHz 40W Through Hole TO-220-3
TRANS NPN 120V 6A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSD363Y-ND | KSD363Y |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |