Shenzhen Shengyu Electronics Technology Limited Datasheets for I/Q Modulators and I/Q Demodulators

I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more

Product Name Notes
0.3 - 1.7 GHz Wide Bandwidth Integrated Direct Downconversion Receiver
0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage
0.7 - 4.0 GHz Wide Bandwidth Integrated Direct Down Conversion Receiver
1.7 - 6.0 GHz Wide Bandwidth Integrated Direct Down Conversion Receiver
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO
300-MHz to 4-GHz Quadrature Modulator
300MHz to 4GHz Quadrature Modulator
350 MHz to 4.0 GHz Quadrature Modulator, 1.5V common-mode voltage
350 MHz to 4.0 GHz Quadrature Modulator, 3.3V common-mode voltage
400-MHz to 4.2-GHz Quadrature Modulator with Integrated Wideband PLL/VCO
50MHz to 6.0 GHz Quadrature Modulator, 1.7V common-mode voltage
High-Performance Mixer With Integrated Synthesizer
Integrated Direct Down-Conversion Receiver
LA72910
LA72910V
LA72912
LA72912V