Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD1691YS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD1691YS can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018229-KSD1691YS
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 2A, 1V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 60V 5A 1.3W Through Hole TO-126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 60V 5A TO126-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSD1691YS | KSD1691YS | 018229-KSD1691YS | KSD1691YSFS-ND | KSD1691YS | KSD1691YS |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSD1691YS | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Bulk | TO-126-3 | SOT3; TO-126-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk |