onsemi TRANSISTORS - Transistors (BJT) - Single - KSB834YTU KSB834YTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135160-KSB834YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 9MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 300mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135160-KSB834YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 9MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 300mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSB834YTU - 135160-KSB834YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB834YTU
135160-KSB834YTU
TRANSISTORS - Transistors (BJT) - Single - KSB834YTU 135160-KSB834YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135160-KSB834YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 9MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 300mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135160-KSB834YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 9MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 300mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - KSB834YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB834YTU-ND
Single Bipolar Transistors KSB834YTU-ND
Bipolar (BJT) Transistor PNP 60V 3A 9MHz 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 60V 3A 9MHz 1.5W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 3A TO-220 Bipolar Transistor
276-KSB834YTU
60V 3A TO-220 Bipolar Transistor 276-KSB834YTU
PNP BJT 60V 3A TO-220 Transistor Product overview: KSB834YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB834YTU can be used for catalog matching and distributor lookup.

PNP BJT 60V 3A TO-220 Transistor Product overview: KSB834YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB834YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB834YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB834YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB834YTU
TRANS PNP 60V 3A TO220-3

TRANS PNP 60V 3A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 135160-KSB834YTU KSB834YTU-ND 276-KSB834YTU KSB834YTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSB834YTU Single Bipolar Transistors 60V 3A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3
IC(max) 3000 milliamps
VCEO 60 volts 1 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data