onsemi Single Bipolar Transistors KSC945GTA

Description
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC945GTAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC945GTAFSTB-ND
Single Bipolar Transistors KSC945GTAFSTB-ND
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC945GTA - 1027560-KSC945GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC945GTA
1027560-KSC945GTA
TRANSISTORS - Transistors (BJT) - Single - KSC945GTA 1027560-KSC945GTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1027560-KSC945GTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1027560-KSC945GTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSC945GTA
Bipolar Transistor 2087-KSC945GTA
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC945GTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC945GTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC945GTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC945GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC945GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC945GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC945GTA
TRANS NPN 50V 0.15A TO92-3

TRANS NPN 50V 0.15A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC945GTAFSTB-ND 1027560-KSC945GTA 2087-KSC945GTA KSC945GTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC945GTA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 Ammo Pack
Packing Method Ammo Pack Tape Reel; Tape & Box (TB)
IC(max) 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data