NPN BJT Transistor 20V 20mA 600MHz SOT-23 Product overview: KSC2223OMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20mA, 600MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 20mA, 600MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2223OMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050913-KSC2223OMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 20V 20mA 600MHz 150mW Surface Mount SOT-23-3
TRANS NPN 20V 0.02A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-KSC2223OMTF | 1050913-KSC2223OMTF | KSC2223OMTF-ND | KSC2223OMTF |
| Product Name | 20V 20mA 600MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC2223OMTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| IC(max) | 20 milliamps | 20 milliamps | ||
| VCEO | 20 volts | 20 volts | ||
| VCBO | 30 volts | |||
| fT | 600 MHz |