NPN BJT 80V 8A 50MHz TO-220-3 Transistor Product overview: KSH44H11TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 50MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 50MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH44H11TF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002180-KSH44H11TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 80V 8A 50MHz 1.75W Surface Mount D-Pak
TRANS NPN 80V 8A DPAK
Bipolar Transistors - BJT NPN Epitaxial Sil
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSH44H11TF | 002180-KSH44H11TF | KSH44H11TFTR-ND | KSH44H11TF | KSH44H11TF |
| Product Name | 80V 8A 50MHz TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSH44H11TF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | |||
| VCEO | 80 volts | 80 volts | |||
| VCBO | 80 volts | ||||
| fT | 50 MHz |