onsemi Single Bipolar Transistors KSC2881OTF

Description
Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2881OTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2881OTF-ND
Single Bipolar Transistors KSC2881OTF-ND
Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
120V 0.8A SOT-89 Bipolar Transistor
276-KSC2881OTF
120V 0.8A SOT-89 Bipolar Transistor 276-KSC2881OTF
TRANS NPN 120V 0.8A SOT-89 Product overview: KSC2881OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2881OTF can be used for catalog matching and distributor lookup.

TRANS NPN 120V 0.8A SOT-89 Product overview: KSC2881OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2881OTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2881OTF - 1050935-KSC2881OTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2881OTF
1050935-KSC2881OTF
TRANSISTORS - Transistors (BJT) - Single - KSC2881OTF 1050935-KSC2881OTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050935-KSC2881OTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 80 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050935-KSC2881OTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2881OTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2881OTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2881OTF
TRANS NPN 120V 0.8A SOT89-3

TRANS NPN 120V 0.8A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSC2881OTF-ND 276-KSC2881OTF 1050935-KSC2881OTF KSC2881OTF
Product Name Single Bipolar Transistors 120V 0.8A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2881OTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3
IC(max) 800 milliamps 800 milliamps
VCEO 120 volts 120 volts
VCBO 120 volts
Unlock Full Specs
to access all available technical data