onsemi Single Bipolar Transistors KST5089MTF

Description
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KST5089MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST5089MTF-ND
Single Bipolar Transistors KST5089MTF-ND
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST5089MTF - 876457-KST5089MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST5089MTF
876457-KST5089MTF
TRANSISTORS - Transistors (BJT) - Single - KST5089MTF 876457-KST5089MTF
Manufacturer: ON Semiconductor Win Source Part Number: 876457-KST5089MTF Features: Bipolar (BJT) Transistor NPN 25 V 50 mA 50MHz 350 mW Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: KST50 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 876457-KST5089MTF
Features: Bipolar (BJT) Transistor NPN 25 V 50 mA 50MHz 350 mW Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: KST50
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST5089MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST5089MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST5089MTF
TRANS NPN 25V 0.05A SOT23-3

TRANS NPN 25V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number KST5089MTF-ND 876457-KST5089MTF KST5089MTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KST5089MTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCX41E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1220296 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details