NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 30W Through Hole TO-220-3
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD880O from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD880O can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778062-KSD880O
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 30W
Transistor Type: NPN
Frequency - Transition: 3MHz
Family Name: KSD880O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 300mA, 3A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 500mA, 5V
Alternative Parts (Cross-Reference): 2SD880-O; 2SD880-GR; 2SD880-Q-BP-HF; 2SD880-O-BP;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 60V 3A TO220-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSD880O | KSD880OFS-ND | 2087-KSD880O | 778062-KSD880O | KSD880O | KSD880O |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSD880O | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | Bulk | TO-220; SOT3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | Bulk; Bulk | ||
| IC(max) | 3000 milliamps | 0.1000 milliamps | 3000 milliamps | |||
| fT | 3 MHz |