onsemi TRANSISTORS - Transistors (BJT) - Single - KSD794AYS KSD794AYS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876444-KSD794AYS Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 3 A 60MHz 1 W Through Hole TO-126-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSD794 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876444-KSD794AYS Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 3 A 60MHz 1 W Through Hole TO-126-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSD794 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD794AYS - 876444-KSD794AYS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD794AYS
876444-KSD794AYS
TRANSISTORS - Transistors (BJT) - Single - KSD794AYS 876444-KSD794AYS
Manufacturer: ON Semiconductor Win Source Part Number: 876444-KSD794AYS Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 3 A 60MHz 1 W Through Hole TO-126-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSD794 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 876444-KSD794AYS
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 3 A 60MHz 1 W Through Hole TO-126-3
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSD794
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Single Bipolar Transistors - KSD794AYS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD794AYS-ND
Single Bipolar Transistors KSD794AYS-ND
Bipolar (BJT) Transistor NPN 60V 3A 60MHz 1W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 60V 3A 60MHz 1W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
60V 3A 60MHz Bipolar Transistor
276-KSD794AYS
60V 3A 60MHz Bipolar Transistor 276-KSD794AYS
NPN BJT Transistor 60V 3A 60MHz TO-126 Product overview: KSD794AYS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD794AYS can be used for catalog matching and distributor lookup.

NPN BJT Transistor 60V 3A 60MHz TO-126 Product overview: KSD794AYS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD794AYS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD794AYS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD794AYS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD794AYS
TRANS NPN 60V 3A TO126-3

TRANS NPN 60V 3A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 876444-KSD794AYS KSD794AYS-ND 276-KSD794AYS KSD794AYS
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD794AYS Single Bipolar Transistors 60V 3A 60MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; TO-126-3 TO-225AA, TO-126-3
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
VCBO 70 volts
Unlock Full Specs
to access all available technical data