onsemi TRANSISTORS - Transistors (BJT) - Single - KSC2335RTU KSC2335RTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124529-KSC2335RTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 600mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 20 @ 1A, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124529-KSC2335RTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 600mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 20 @ 1A, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC2335RTU - 124529-KSC2335RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2335RTU
124529-KSC2335RTU
TRANSISTORS - Transistors (BJT) - Single - KSC2335RTU 124529-KSC2335RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124529-KSC2335RTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 600mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 20 @ 1A, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124529-KSC2335RTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 600mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 20 @ 1A, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 7A TO-220 Bipolar Transistor
276-KSC2335RTU
400V 7A TO-220 Bipolar Transistor 276-KSC2335RTU
TRANS NPN 400V 7A TO-220 Product overview: KSC2335RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2335RTU can be used for catalog matching and distributor lookup.

TRANS NPN 400V 7A TO-220 Product overview: KSC2335RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2335RTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSC2335RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2335RTU-ND
Single Bipolar Transistors KSC2335RTU-ND
Bipolar (BJT) Transistor NPN 400V 7A 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 7A 1.5W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2335RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2335RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2335RTU
TRANS NPN 400V 7A TO220-3

TRANS NPN 400V 7A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 124529-KSC2335RTU 276-KSC2335RTU KSC2335RTU-ND KSC2335RTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC2335RTU 400V 7A TO-220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3
IC(max) 7000 milliamps 7000 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data