TRANS NPN DARL 100V 2A DPAK Product overview: KSH112GTM_SB82051 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH112GTM_SB8205
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1094512-KSH112GTM_SB
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive, Signal Processing
Quantity per package: 2,500
TRANS NPN DARL 100V 2A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-KSH112GTM_SB82051 | KSH112GTM_SB82051-ND | 1094512-KSH112GTM_SB82051 | KSH112GTM_SB82051 |
| Product Name | 100V 2A DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSH112GTM_SB82051 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | |
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCEO | 100 volts | 100 volts | ||
| VCBO | 100 volts |