Darlington Transistors NPN Sil Darl Trans Product overview: KSD1692YS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSD1692YS can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 3A 1.3W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093050-KSD1692YS
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 1.5mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 4000 @ 1.5A, 2V
Maximum Power Dissipation: 1.3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
TRANS NPN DARL 100V 3A TO126-3
Darlington Transistors NPN Sil Darl Trans
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 2088-KSD1692YS | KSD1692YS-ND | 093050-KSD1692YS | KSD1692YS | KSD1692YS |
| Product Name | MOSFET Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSD1692YS | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| PD | 15 milliwatts | ||||
| Package Type | Bulk | TO-225AA, TO-126-3 | SOT3; TO-126-3 | ||
| Packing Method | Bulk | Bulk; Bulk |