onsemi Single Bipolar Transistors KSP42TA

Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSP42TAFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP42TAFSCT-ND
Single Bipolar Transistors KSP42TAFSCT-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSP42TAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP42TAFSTB-ND
Single Bipolar Transistors KSP42TAFSTB-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSP42TA
Bipolar Transistor 2087-KSP42TA
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSP42TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSP42TA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSP42TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSP42TA can be used for catalog matching and distributor lookup.

Supplier's Site
 - KSP42TA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSP42TA - 002191-KSP42TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSP42TA
002191-KSP42TA
TRANSISTORS - Transistors (BJT) - Single - KSP42TA 002191-KSP42TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002191-KSP42TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002191-KSP42TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Bipolar Transistors - 7390505P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390505P
Bipolar Transistors 7390505P
Transistor GP BJT NPN 300V 0.5A TO92

Transistor GP BJT NPN 300V 0.5A TO92

Supplier's Site
Bipolar Transistors - 7390505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390505
Bipolar Transistors 7390505
Transistor GP BJT NPN 300V 0.5A TO92

Transistor GP BJT NPN 300V 0.5A TO92

Supplier's Site
Bipolar Transistors - 1662434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1662434
Bipolar Transistors 1662434
Transistor GP BJT NPN 300V 0.5A TO92

Transistor GP BJT NPN 300V 0.5A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSP42TA
Bipolar Transistors - BJT KSP42TA
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSP42TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSP42TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSP42TA
TRANS NPN 300V 0.5A TO92-3

TRANS NPN 300V 0.5A TO92-3

Supplier's Site
Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Ammo - 598-KSP42TA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Ammo
598-KSP42TA
Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Ammo 598-KSP42TA
Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Ammo

Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Ammo

Supplier's Site
Transistor,bjt,npn,300V V(Br)Ceo,500Ma I(C),to-92 Rohs Compliant Onsemi - 82C7902 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,bjt,npn,300V V(Br)Ceo,500Ma I(C),to-92 Rohs Compliant Onsemi
82C7902
Transistor,bjt,npn,300V V(Br)Ceo,500Ma I(C),to-92 Rohs Compliant Onsemi 82C7902
TRANSISTOR,BJT,NPN,3 00V V(BR)CEO,500MA I(C),TO-92 ROHS COMPLIANT: YES

TRANSISTOR,BJT,NPN,300V V(BR)CEO,500MA I(C),TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Bipolar Transistors - KSP42TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSP42TA
Single Bipolar Transistors KSP42TA
TRANS NPN 300V 0.5A TO92-3

TRANS NPN 300V 0.5A TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSP42TAFSCT-ND 2087-KSP42TA KSP42TA 002191-KSP42TA 7390505P 7390505 KSP42TA KSP42TA 598-KSP42TA 82C7902 KSP42TA
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSP42TA Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Ammo Transistor,bjt,npn,300V V(Br)Ceo,500Ma I(C),to-92 Rohs Compliant Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; TO-92-3 LF TO-92; SOT3; TO-92-3 TO-92; TO-92 TO-92; To-92 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
fT 50 MHz
Unlock Full Specs
to access all available technical data