NPN BJT TO-252 60V 10A 1.75W SM Transistor Product overview: KSH3055TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 1.75W, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 1.75W, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH3055TM can be used for catalog matching and distributor lookup.
Win Source Part Number: 966073-KSH3055TM
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.75 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 8V @ 3.3A, 10A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 4A, 4V
Frequency - Transition: 2MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSH3055TF; MJD3055TF; MJD44H11TM; MJD31C-13; MJD340-13; ZXT1053AKTC;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: KSH3055TMDKR,KSH3055
Base Product Number: KSH30
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount D-Pak
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 60V 10A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSH3055TM | 966073-KSH3055TM | KSH3055TMTR-ND | KSH3055TM | KSH3055TM |
| Product Name | 60V 10A 1.75W TO-252 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 60 volts | 60 volts | |||
| VCBO | 70 volts | ||||
| fT | 2 MHz |