Trans Darlington NPN 60V 7A 3-Pin(3+Tab) TO-220F Rail Product overview: KSD1417TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1417TU can be used for catalog matching and distributor lookup.
Win Source Part Number: 979049-KSD1417TU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 7 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 2V @ 14mA, 7A
Current - Collector Cutoff (Max): 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 3A, 3V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-KSD1417TU-FS,FA
Product Status: Obsolete
TRANS NPN DARL 60V 7A TO220F-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSD1417TU | 979049-KSD1417TU | KSD1417TU |
| Product Name | 60V 7A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps |
| VCEO | 60 volts | 60 volts | |
| VCBO | 60 volts | ||
| PD | 2000 milliwatts |