onsemi Bipolar RF Transistors KSC1674CYTA

Description
RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3
Request a Quote Datasheet
Description
RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - KSC1674CYTA-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KSC1674CYTA-ND
Bipolar RF Transistors KSC1674CYTA-ND
RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3

RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - KSC1674CYTA - 129452-KSC1674CYTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - KSC1674CYTA
129452-KSC1674CYTA
TRANSISTORS - RF Transistors (BJT) - KSC1674CYTA 129452-KSC1674CYTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129452-KSC1674CYTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 600MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3dB to 5dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129452-KSC1674CYTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3dB to 5dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
20V 600MHZ Bipolar Transistor
283-KSC1674CYTA
20V 600MHZ Bipolar Transistor 283-KSC1674CYTA
RF TRANS NPN 20V 600MHZ TO92-3 Product overview: KSC1674CYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 600MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1674CYTA can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 600MHZ TO92-3 Product overview: KSC1674CYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 600MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1674CYTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1674CYTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1674CYTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1674CYTA
RF SMALL SIGNAL TRANSISTOR

RF SMALL SIGNAL TRANSISTOR

Supplier's Site
Bipolar RF Transistors - KSC1674CYTA - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
KSC1674CYTA
Bipolar RF Transistors KSC1674CYTA
RF TRANS NPN 20V 600MHZ TO92-3

RF TRANS NPN 20V 600MHZ TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC1674CYTA-ND 129452-KSC1674CYTA 283-KSC1674CYTA KSC1674CYTA KSC1674CYTA
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - KSC1674CYTA 20V 600MHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method AMMO PACKAGE Bulk; Bulk
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Power Gain 120 dB
Unlock Full Specs
to access all available technical data