RF Transistor NPN 65V 32.5A 1.215GHz 350W Chassis Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS NPN 65V 1.215GHZ
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1133-ND | MAPRST0912-350 | MAPRST0912-350 |
| Product Name | Bipolar RF Transistors | RF Power Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | Ceramic Flanged | ||
| Power Gain | 9.4 dB | ||
| Output Power | 350 watts | 350 watts |