onsemi TRANSISTORS - Transistors (BJT) - Single - KSC5019MTA KSC5019MTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778047-KSC5019MTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 750mW Transistor Type: NPN Frequency - Transition: 150MHz Family Name: C5019M Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 10V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 2A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 140 @ 500mA, 1V Alternative Parts (Cross-Reference): 2SC3279-M(TPE2,F); 2SC3279-M(TE2,T); 2SC3279-M(TPE2); 2SC3279-M(TE2,C,M); Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778047-KSC5019MTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 750mW Transistor Type: NPN Frequency - Transition: 150MHz Family Name: C5019M Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 10V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 2A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 140 @ 500mA, 1V Alternative Parts (Cross-Reference): 2SC3279-M(TPE2,F); 2SC3279-M(TE2,T); 2SC3279-M(TPE2); 2SC3279-M(TE2,C,M); Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC5019MTA - 778047-KSC5019MTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC5019MTA
778047-KSC5019MTA
TRANSISTORS - Transistors (BJT) - Single - KSC5019MTA 778047-KSC5019MTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778047-KSC5019MTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 750mW Transistor Type: NPN Frequency - Transition: 150MHz Family Name: C5019M Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 10V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 2A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 140 @ 500mA, 1V Alternative Parts (Cross-Reference): 2SC3279-M(TPE2,F); 2SC3279-M(TE2,T); 2SC3279-M(TPE2); 2SC3279-M(TE2,C,M); Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778047-KSC5019MTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 750mW
Transistor Type: NPN
Frequency - Transition: 150MHz
Family Name: C5019M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 10V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 2A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 140 @ 500mA, 1V
Alternative Parts (Cross-Reference): 2SC3279-M(TPE2,F); 2SC3279-M(TE2,T); 2SC3279-M(TPE2); 2SC3279-M(TE2,C,M);
Introduction Date: December 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSC5019MTAFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC5019MTAFSCT-ND
Single Bipolar Transistors KSC5019MTAFSCT-ND
Bipolar (BJT) Transistor NPN 10V 2A 150MHz 750mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 10V 2A 150MHz 750mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSC5019MTAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC5019MTAFSTB-ND
Single Bipolar Transistors KSC5019MTAFSTB-ND
Bipolar (BJT) Transistor NPN 10V 2A 150MHz 750mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 10V 2A 150MHz 750mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC5019MTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5019MTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5019MTA
TRANS NPN 10V 2A TO92-3

TRANS NPN 10V 2A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 778047-KSC5019MTA KSC5019MTAFSCT-ND KSC5019MTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC5019MTA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3
Packing Method Tape Reel; Tape in Box Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 1.00E-4 milliamps 2000 milliamps
Power Gain 140 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR129SE6327HTSA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 6697587P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details