onsemi Single Bipolar Transistors KSC2688OS

Description
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2688OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2688OS-ND
Single Bipolar Transistors KSC2688OS-ND
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126

Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2688OS - 122660-KSC2688OS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2688OS
122660-KSC2688OS
TRANSISTORS - Transistors (BJT) - Single - KSC2688OS 122660-KSC2688OS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122660-KSC2688OS Packaging: Bulk Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1.5V @ 5mA, 50mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 10V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122660-KSC2688OS
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1.5V @ 5mA, 50mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 10V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 0.2A Bipolar Transistor
276-KSC2688OS
300V 0.2A Bipolar Transistor 276-KSC2688OS
TRANS NPN 300V 0.2A TO-126 Product overview: KSC2688OS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688OS can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.2A TO-126 Product overview: KSC2688OS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688OS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2688OS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2688OS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2688OS
TRANS NPN 300V 0.2A TO126

TRANS NPN 300V 0.2A TO126

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC2688OS-ND 122660-KSC2688OS 276-KSC2688OS KSC2688OS
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2688OS 300V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126
IC(max) 200 milliamps 200 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data