Shenzhen Shengyu Electronics Technology Limited Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
35 AMP SCR T0-48
Discrete Semiconductor Products - Thyristors - SCRs
DUAL SCR MODULE
ISOLATED STUD TO48 35 AMP SCR
MOD DIODE SCR 25A 120VAC .250"QC
MOD DIODE SCR 25A 120VAC ISO QC
MOD DIODE SCR 25A 240VAC .250"QC
MOD DIODE SCR 25A 240VAC ISO QC
MOD DIODE SCR 25A 280VAC .250"QC
MOD DIODE SCR 25A 280VAC ISO QC
MOD DIODE SCR 25A 480VAC .250"QC
MOD DIODE SCR 25A 480VAC ISO QC
MOD DIODE SCR 42.5A 120V .250"QC
MOD DIODE SCR 42.5A 240V .250"QC
MOD DIODE SCR 42.5A 240V ISO QC
MOD DIODE SCR 42.5A 280V .250"QC
MOD DIODE SCR 42.5A 380V ISO QC
MOD DIODE SCR 42.5A 480V .250"QC
MOD THYRISTOR DUAL 1200V SOT-227
SCR , 70 AMP 1.0KV TO-94
SCR , 70 AMP 1.2KV TO-94
SCR , 70 AMP 1.3KV TO-94
SCR , 70 AMP 600V TO-94
SCR , 70 AMP 800V TO-94
SCR .500A 100V 200UA TO18
SCR .500A 30V 200UA TO18
SCR .500A 60V 200UA TO18
SCR 1.1KV 110A TO94
SCR 1.2KV 1070A PRESS-PAK
SCR 1.2KV 126A TO247-3
SCR 1.2KV 1400A PRESS-PAK
SCR 1.2KV 160A TO247
SCR 1.2KV 16A D2PAK
SCR 1.2KV 16A TO220AB FP
SCR 1.2KV 16A TO220AB
SCR 1.2KV 235A TO93
SCR 1.2KV 25A D2PAK
SCR 1.2KV 25A TO220AB FP
SCR 1.2KV 25A TO220AB
SCR 1.2KV 30A TO247AC
SCR 1.2KV 30A TOP3
SCR 1.2KV 400A PRESS-PAK
SCR 1.2KV 450A PRESS-PAK
SCR 1.2KV 47A TO220AB
SCR 1.2KV 47A TO247AD
SCR 1.2KV 50A TOP3
SCR 1.2KV 55A TO247AC
SCR 1.2KV 700A PRESS-PAK
SCR 1.2KV 75A SUPER-247
SCR 1.2KV 79A TO247-3
SCR 1.2KV 79A TO3P
SCR 1.2KV 950A PRESS-PAK
SCR 1.3KV 1070A PRESS-PAK
SCR 1.3KV 235A TO93
SCR 1.3KV 700A PRESS-PAK
SCR 1.4KV 110A TO94
SCR 1.4KV 1175A PRESS-PAK
SCR 1.6 AMP 400 V TO39
SCR 1.6KV 1175A PRESS-PAK
SCR 1.6KV 75A SUPER-247
SCR 1.6KV 950A PRESS-PAK
SCR 1.8KV 1175A PRESS-PAK
SCR 1.8KV 950A PRESS-PAK
SCR 100V 110A TO94
SCR 100V 16A TO220AB
SCR 100V 200UA TO5
SCR 100V 20UA TO5
SCR 100V 25A TO220AB
SCR 100V 800MA TO92-3
SCR 1200V 50A TO83
SCR 1200V 560A TO200AC
SCR 150V 110A TO209AC
SCR 150V 110A TO94
SCR 1KV 1070A PRESS-PAK
SCR 1KV 12A TO220AB
SCR 1KV 1400A PRESS-PAK
SCR 1KV 180A PRESS-PAK
SCR 1KV 30A TOP3
SCR 1KV 400A PRESS-PAK
SCR 1KV 50A RD91
SCR 1KV 50A TOP3
SCR 1KV 950A PRESS-PAK
SCR 2.8KV 1571A PRESS-PAK
SCR 200V 110A TO94
SCR 200V 16A TO220AB
SCR 200V 235A TO93
SCR 200V 300A TO93
SCR 200V 30A TOP3
SCR 200V 500A PRESS-PAK
SCR 200V 50A RD91
SCR 200V 50A TOP3
SCR 200V 800MA TO92-3
SCR 25V 110A TO94
SCR 2KV 1570A PRESS-PAK
SCR 3.2KV 1571A PRESS-PAK
SCR 300V 110A TO94
SCR 300V 180A PRESS-PAK
SCR 300V 235A TO93
SCR 30V 30A TO18
SCR 30V 800MA TO92-3
SCR 35 AMP 50V TO-48
SCR 3KV 1571A PRESS-PAK
SCR 400V 1.6A TO39
SCR 400V 110A TO94
SCR 400V 12A TO220AB
SCR 400V 1400A PRESS-PAK
SCR 400V 235A TO93
SCR 400V 25A TO220AB
SCR 400V 4A SOT82-3
SCR 400V 4A TO225AA
SCR 400V 50A TO83
SCR 400V 700A PRESS-PAK
SCR 400V 800MA TO92-3
SCR 400V 800MA TO92
SCR 450V 20A D2PAK
SCR 450V 20A TO220-3
SCR 450V 20A TO220AB
SCR 500V 12.5A TO220AB
SCR 500V 12A DPAK
SCR 500V 12A IPAK
SCR 500V 12A TO220-3
SCR 500V 12A TO220AB
SCR 500V 20A TO220AB
SCR 500V 400A PRESS-PAK
SCR 500V 4A SOT82-3
SCR 500V 4A TO220AB
SCR 500V 70A TO83
SCR 500V 800MA TO92-3
SCR 500V 8A TO220-3
SCR 500V 8A TO220AB
SCR 500V TO220-3
SCR 50V 110A TO94
SCR 50V 12A TO220AB
SCR 50V 16A TO220AB
SCR 50V 25A TO220AB
SCR 50V 8A TO220AB
SCR 50V TO5
SCR 600V 1070A PRESS-PAK
SCR 600V 110A TO94
SCR 600V 1400A PRESS-PAK
SCR 600V 16A TO220AB
SCR 600V 1A SC73
SCR 600V 25A TO220AB
SCR 600V 300A TO93
SCR 600V 30A TOP3
SCR 600V 450A PRESS-PAK
SCR 600V 4A DPAK
SCR 600V 4A SOT82-3
SCR 600V 4A TO225AA
SCR 600V 500A PRESS-PAK
SCR 600V 50A RD91
SCR 600V 50A TO94
SCR 600V 50A TOP3
SCR 600V 700A PRESS-PAK
SCR 600V 770A PRESS-PAK
SCR 600V 800MA TO92-3
SCR 600V 8A DPAK
SCR 600V 8A IPAK
SCR 600V 8A TO220-3
SCR 600V 8A TO220AB
SCR 600V 950A PRESS-PAK
SCR 600V SOT54
SCR 60V 250MA TO18
SCR 60V 800MA TO92-3
SCR 63 AMP 100 V TO-65
SCR 63 AMP 200 V TO-65
SCR 650V 12A DPAK
SCR 650V 12A IPAK
SCR 650V 12A TO220-3
SCR 650V 12A TO220AB
SCR 650V 20A D2PAK
SCR 650V 20A TO220-3
SCR 650V 20A TO220AB
SCR 7.4A 100V TO-64
SCR 7.4A 300V TO-64
SCR 700V 50A TO94
SCR 800V 10A D2PAK
SCR 800V 10A TO220AB
SCR 800V 110A TO209AC
SCR 800V 110A TO94
SCR 800V 12.5A D2PAK
SCR 800V 12.5A TO220AB
SCR 800V 12A DPAK
SCR 800V 12A IPAK
SCR 800V 12A TO220-3
SCR 800V 12A TO220AB
SCR 800V 12A TO220F
SCR 800V 1400A PRESS-PAK
SCR 800V 16A D2PAK
SCR 800V 16A TO220AB FP
SCR 800V 16A TO220AB
SCR 800V 16A TO220ABFP
SCR 800V 20A D2PAK
SCR 800V 20A TO220-3
SCR 800V 20A TO220AB
SCR 800V 235A TO93
SCR 800V 25A D2PAK
SCR 800V 25A TO220AB FP
SCR 800V 25A TO220AB
SCR 800V 25A TO220F
SCR 800V 30A TO247AC
SCR 800V 30A TOP3
SCR 800V 400A PRESS-PAK
SCR 800V 50 TO83
SCR 800V 50A TO94
SCR 800V 50A TOP3
SCR 800V 55A TO247AC
SCR 800V 70A TO83
SCR 800V 800MA TO92-3
SCR 800V 8A DPAK
SCR 800V 8A TO220-3
SCR 800V 8A TO220AB
SCR MOD BRIDGE 800V 30A
SCR MOD DUAL 1200V 150A
SCR MOD DUAL 1400V 150A
SCR MOD DUAL 1600V 150A
SCR MOD DUAL 800V 150A
SCR MOD ISO DUAL 1200V 90A
SCR MOD ISO DUAL 1400V 90A
SCR MOD ISO DUAL 1600V 90A
SCR MOD ISO DUAL 800V 90A
SCR MOD ISO DUAL 90A 1000V
SCR MOD ISO DUAL 90A 1200V
SCR MOD ISO DUAL 90A 1400V
SCR MOD ISO DUAL 90A 1600V
SCR MOD ISO DUAL 90A 1800V
SCR MOD ISO DUAL 90A 800V
SCR MODULE DUAL 150A 1200V
SCR MODULE DUAL 150A 1400V
SCR MODULE DUAL 150A 1600V
SCR MODULE DUAL 150A 1800V
SCR MODULE DUAL 150A 800V
SCR MODULE DUAL
SCR STUD MOUNT TO83
SCR STUD MOUNT TO94
SCR THYRISTOR 22 AMP TO 48
SCR THYRISTOR 25 AMP TO 48
SCR THYRISTOR 35 AMP TO 48
SCR TO5
SCR, TO-65, 1200V, 50A VS-50RIA1
SCR
SILICON CONTROLLED RECTIFIER, 12
SILICON CONTROLLED RECTIFIER, 16
SILICON CONTROLLED RECTIFIER, 25
SILICON CONTROLLED RECTIFIER, 4A
SILICON CONTROLLED RECTIFIER, 8A
THYRISTOR DISC 1600V 2500A TBK
THYRISTOR DISC 1800V 2500A TBK
THYRISTOR DISC 2000V 2500A TBK
THYRISTOR DISC 2100V 2500A TBK
THYRISTOR DISC 2200V 2300A TBK
THYRISTOR DISC 2500V 2300A TBK
THYRISTOR DISC 3000V 1800A TBK
THYRISTOR DISC 3300V 1800A TBK
THYRISTOR DISC 4200V 1650A TBK
THYRISTOR DISC 4400V 1650A TBK
THYRISTOR FAST SW 2000V 2100A
THYRISTOR MODULE
TO 48 16 AMP SCR
TO 48 20 AMP SCR
TO 48 22 AMP SCR
TO 48 25 AMP SCR
TO 48 35 AMP SCR
TO 64 8 AMP SCR
TO 64 REVERSE BLOCKING SCR
TO39 1.6 AMP SCR
TO5 1.6 AMP SCR
TO64 8 AMP SCR

Next >>