Manufacturer: ON Semiconductor
Win Source Part Number: 876456-KST43MTF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 200 V 500 mA 50MHz 350 mW Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: KST43
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: KST43MTFDKR, KST43MTFCT, KST43MTFTR, KST43MTF-ND
Bipolar (BJT) Transistor NPN 200V 500mA 50MHz 350mW Surface Mount SOT-23-3
TRANS NPN 200V 0.5A SOT23-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 876456-KST43MTF | KST43MTFTR-ND | KST43MTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KST43MTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |