Small Signal Bipolar Transistor, 0.5A, 300V, PNP, TO-92
Win Source Part Number: 1068011-KSP92ATA
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 250nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-KSP92ATA-488,28
TRANS PNP 300V 0.5A
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSP92ATA | 1068011-KSP92ATA | KSP92ATA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | |
| Package Type | TO-92; TO-92 | TO-92; SOT3 | |
| IC(max) | 500 milliamps | 500 milliamps | |
| Power Gain | 40 dB | ||
| Operating Frequency | 50 MHz |