RF Small Signal Bipolar Transistor, 0.02A, Very High Frequency Band, NPN, TO-92
RF Transistor NPN 30V 20mA 700MHz 250mW Through Hole TO-92-3
RF TRANS NPN 30V 700MHZ TO92-3
RF TRANS NPN 30V 700MHZ TO92-3
RF SMALL SIGNAL TRANSISTOR
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC1393OTA | KSC1393OTA-ND | KSC1393OTA | KSC1393OTA |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Packing Method | Tape Reel; Tape & Box (TB) | |||
| VCEO | 30 volts | 30 volts | ||
| Output Power | 0.2500 watts | 0.2500 watts |