onsemi Single Bipolar Transistors KSC1507YTSTU

Description
Bipolar (BJT) Transistor NPN 300V 200µA 80MHz 15W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 200µA 80MHz 15W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC1507YTSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC1507YTSTU-ND
Single Bipolar Transistors KSC1507YTSTU-ND
Bipolar (BJT) Transistor NPN 300V 200µA 80MHz 15W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 300V 200µA 80MHz 15W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC1507YTSTU - 205872-KSC1507YTSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC1507YTSTU
205872-KSC1507YTSTU
TRANSISTORS - Transistors (BJT) - Single - KSC1507YTSTU 205872-KSC1507YTSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205872-KSC1507YTSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 200μA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 2V @ 5mA, 50mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 120 @ 10mA, 10V Maximum Power Dissipation: 15W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205872-KSC1507YTSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 200μA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 2V @ 5mA, 50mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 10mA, 10V
Maximum Power Dissipation: 15W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 200mA TO-220 Bipolar Transistor
276-KSC1507YTSTU
300V 200mA TO-220 Bipolar Transistor 276-KSC1507YTSTU
NPN BJT 300V 200mA TO-220 Transistor Product overview: KSC1507YTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1507YTSTU can be used for catalog matching and distributor lookup.

NPN BJT 300V 200mA TO-220 Transistor Product overview: KSC1507YTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1507YTSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1507YTSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1507YTSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1507YTSTU
TRANS NPN 300V 200UA TO220-3

TRANS NPN 300V 200UA TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC1507YTSTU-ND 205872-KSC1507YTSTU 276-KSC1507YTSTU KSC1507YTSTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC1507YTSTU 300V 200mA TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3
IC(max) 0.2000 milliamps ? to 0.2000 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data