Bipolar (BJT) Transistor NPN 300V 200µA 80MHz 15W Through Hole TO-220-3
TRANS NPN 300V 200UA TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC1507Y-ND | KSC1507Y |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |