onsemi TRANSISTORS - Transistors (BJT) - Single - KSC2690AYSTU KSC2690AYSTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070488-KSC2690AYSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 700mV @ 200mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 300mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070488-KSC2690AYSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 700mV @ 200mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 300mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC2690AYSTU - 070488-KSC2690AYSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2690AYSTU
070488-KSC2690AYSTU
TRANSISTORS - Transistors (BJT) - Single - KSC2690AYSTU 070488-KSC2690AYSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070488-KSC2690AYSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 700mV @ 200mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 300mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070488-KSC2690AYSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 155MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 300mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSC2690AYSTU
Bipolar Transistor 2087-KSC2690AYSTU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSC2690AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2690AYSTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSC2690AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2690AYSTU can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 1698598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698598
Bipolar Transistors 1698598
Transistor, Fairchild, KSC2690AYSTU

Transistor, Fairchild, KSC2690AYSTU

Supplier's Site
Single Bipolar Transistors - KSC2690AYSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2690AYSTU-ND
Single Bipolar Transistors KSC2690AYSTU-ND
Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSC2690AYSTU
Bipolar Transistors - BJT KSC2690AYSTU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2690AYSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2690AYSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2690AYSTU
TRANS NPN 160V 1.2A TO126-3

TRANS NPN 160V 1.2A TO126-3

Supplier's Site
Single Bipolar Transistors - KSC2690AYSTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSC2690AYSTU
Single Bipolar Transistors KSC2690AYSTU
TRANS NPN 160V 1.2A TO126-3

TRANS NPN 160V 1.2A TO126-3

Supplier's Site Datasheet
Transistor, Bipol, Npn, 160V, To-225Aa-3; Transistor Polarity Onsemi - 31Y2163 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 160V, To-225Aa-3; Transistor Polarity Onsemi
31Y2163
Transistor, Bipol, Npn, 160V, To-225Aa-3; Transistor Polarity Onsemi 31Y2163
TRANSISTOR, BIPOL, NPN, 160V, TO-225AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.2A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 160V, TO-225AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.2A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Npn/1.2A/160V/to-126 Rohs Compliant Onsemi - 82C7370 - Newark, An Avnet Company
Chicago, IL, United States
Npn/1.2A/160V/to-126 Rohs Compliant Onsemi
82C7370
Npn/1.2A/160V/to-126 Rohs Compliant Onsemi 82C7370
NPN/1.2A/160V/TO-126 ROHS COMPLIANT: YES

NPN/1.2A/160V/TO-126 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 070488-KSC2690AYSTU 2087-KSC2690AYSTU 1698598 KSC2690AYSTU-ND KSC2690AYSTU KSC2690AYSTU KSC2690AYSTU 31Y2163 82C7370
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC2690AYSTU Bipolar Transistor Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Bipol, Npn, 160V, To-225Aa-3; Transistor Polarity Onsemi Npn/1.2A/160V/to-126 Rohs Compliant Onsemi
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; TO-126-3 Tube To-126 TO-225AA, TO-126-3 TO-225AA, TO-126-3 TO-3 TO-3
Packing Method Tube Tube; Tube
IC(max) 1200 milliamps 1200 milliamps 1200 milliamps
fT 155 MHz
Unlock Full Specs
to access all available technical data