onsemi Bipolar RF Transistors KSC1393YBU

Description
RF Transistor NPN 30V 20mA 700MHz 250mW Through Hole TO-92-3
Request a Quote Datasheet
Description
RF Transistor NPN 30V 20mA 700MHz 250mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - KSC1393YBU-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KSC1393YBU-ND
Bipolar RF Transistors KSC1393YBU-ND
RF Transistor NPN 30V 20mA 700MHz 250mW Through Hole TO-92-3

RF Transistor NPN 30V 20mA 700MHz 250mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - KSC1393YBU - 1050902-KSC1393YBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - KSC1393YBU
1050902-KSC1393YBU
TRANSISTORS - RF Transistors (BJT) - KSC1393YBU 1050902-KSC1393YBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050902-KSC1393YBU Packaging: Bulk Mounting: Through Hole Gain: 20dB to 24dB Frequency - Transition: 700MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2dB to 3dB @ 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Typical Gain (hFE) (Min): 90 @ 2mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050902-KSC1393YBU
Packaging: Bulk
Mounting: Through Hole
Gain: 20dB to 24dB
Frequency - Transition: 700MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2dB to 3dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Typical Gain (hFE) (Min): 90 @ 2mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 700MHz 20mA Bipolar Transistor
283-KSC1393YBU
30V 700MHz 20mA Bipolar Transistor 283-KSC1393YBU
NPN BJT 30V 700MHz 20mA TO-92 Transistor Product overview: KSC1393YBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MHz, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 700MHz, 20mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1393YBU can be used for catalog matching and distributor lookup.

NPN BJT 30V 700MHz 20mA TO-92 Transistor Product overview: KSC1393YBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MHz, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 700MHz, 20mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1393YBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1393YBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1393YBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1393YBU
RF SMALL SIGNAL TRANSISTOR

RF SMALL SIGNAL TRANSISTOR

Supplier's Site
Bipolar RF Transistors - KSC1393YBU - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
KSC1393YBU
Bipolar RF Transistors KSC1393YBU
RF TRANS NPN 30V 700MHZ TO92-3

RF TRANS NPN 30V 700MHZ TO92-3

Supplier's Site Datasheet
Bipolar RF Transistors - KSC1393YBU - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
KSC1393YBU
Bipolar RF Transistors KSC1393YBU
RF SMALL SIGNAL TRANSISTOR

RF SMALL SIGNAL TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC1393YBU-ND 1050902-KSC1393YBU 283-KSC1393YBU KSC1393YBU KSC1393YBU
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - KSC1393YBU 30V 700MHz 20mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk; Bulk Bulk; Bulk
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Power Gain 90 dB 20 dB
Unlock Full Specs
to access all available technical data