Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070532-KSE3055TTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 8V @ 3.3A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 600mW Through Hole TO-220-3
NPN BJT 60V 10A TO-220 Transistor Product overview: KSE3055TTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE3055TTU can be used for catalog matching and distributor lookup.
TRANS NPN 60V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 070532-KSE3055TTU | KSE3055TTU-ND | 276-KSE3055TTU | KSE3055TTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSE3055TTU | Single Bipolar Transistors | 60V 10A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 70 volts |