onsemi 60V 3A TO-220 Bipolar Transistor KSD1943TU

Description
Trans Gp Bjt NPN 60V 3A 3PIN TO-220 Product overview: KSD1943TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1943TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Gp Bjt NPN 60V 3A 3PIN TO-220 Product overview: KSD1943TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1943TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A TO-220 Bipolar Transistor
276-KSD1943TU
60V 3A TO-220 Bipolar Transistor 276-KSD1943TU
Trans Gp Bjt NPN 60V 3A 3PIN TO-220 Product overview: KSD1943TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1943TU can be used for catalog matching and distributor lookup.

Trans Gp Bjt NPN 60V 3A 3PIN TO-220 Product overview: KSD1943TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1943TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSD1943TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD1943TU-ND
Single Bipolar Transistors KSD1943TU-ND
Bipolar (BJT) Transistor NPN 60V 3A 40W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 60V 3A 40W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD1943TU - 070521-KSD1943TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1943TU
070521-KSD1943TU
TRANSISTORS - Transistors (BJT) - Single - KSD1943TU 070521-KSD1943TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070521-KSD1943TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 50mA, 2A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 400 @ 500mA, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070521-KSD1943TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 50mA, 2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 400 @ 500mA, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD1943TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD1943TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD1943TU
TRANS NPN 60V 3A TO220-3

TRANS NPN 60V 3A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSD1943TU KSD1943TU-ND 070521-KSD1943TU KSD1943TU
Product Name 60V 3A TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSD1943TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data