onsemi Single Bipolar Transistors KSC5302DTU

Description
Bipolar (BJT) Transistor NPN 400V 2A 50W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 2A 50W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC5302DTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC5302DTU-ND
Single Bipolar Transistors KSC5302DTU-ND
Bipolar (BJT) Transistor NPN 400V 2A 50W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 2A 50W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
400V 2A TO-220 Bipolar Transistor
276-KSC5302DTU
400V 2A TO-220 Bipolar Transistor 276-KSC5302DTU
TRANS NPN 400V 2A TO-220 Product overview: KSC5302DTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5302DTU can be used for catalog matching and distributor lookup.

TRANS NPN 400V 2A TO-220 Product overview: KSC5302DTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5302DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 993535-KSC5302DTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
993535-KSC5302DTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 993535-KSC5302DTU
Win Source Part Number: 993535-KSC5302DTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 50 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 1V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: KSC5302 Product Status: Obsolete

Win Source Part Number: 993535-KSC5302DTU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 50
Power - Max: 50 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 1V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: KSC5302
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC5302DTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5302DTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5302DTU
TRANS NPN 400V 2A TO220-3

TRANS NPN 400V 2A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC5302DTU-ND 276-KSC5302DTU 993535-KSC5302DTU KSC5302DTU
Product Name Single Bipolar Transistors 400V 2A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 400 volts 400 volts
VCBO 800 volts
Unlock Full Specs
to access all available technical data