Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002186-KSP10BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): BF599; 23A008; KSP10TA; KSP10BU;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
RF Transistor NPN 25V 650MHz 350mW Through Hole TO-92-3
RF NPN BJT Transistor 25V 100mA 650MHz TO-92 Product overview: KSP10BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 650MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 650MHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSP10BU can be used for catalog matching and distributor lookup.
RF TRANS NPN 25V 650MHZ TO92-3
RF TRANS NPN 25V 650MHZ TO92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 002186-KSP10BU | KSP10BU | KSP10BU-ND | 283-KSP10BU | KSP10BU | KSP10BU | KSP10BU |
| Product Name | TRANSISTORS - RF Transistors (BJT) - KSP10BU | Bipolar RF Transistors | 25V 100mA 650MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Bipolar Transistors - BJT | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | Bulk; Bulk | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||||
| Power Gain | 60 dB |