Manufacturer: ON Semiconductor
Win Source Part Number: 808095-KSC2334Y
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 1.5W
Transistor Type: NPN
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 500mA, 5A
Part Number Series: KSC2334
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 3A, 5V
POWER BIPOLAR TRANSISTOR, 7A, 10 Product overview: KSC2334Y from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2334Y can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 100V 7A 1.5W Through Hole TO-220-3
TRANS NPN 100V 7A TO220-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 808095-KSC2334Y | 276-KSC2334Y | KSC2334Y | KSC2334YOS-ND | KSC2334Y | KSC2334Y |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2334Y | 7A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3 | Bulk | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 7000 milliamps | 7000 milliamps |