DigiKey Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| AMPLIFIER | |
| Audio Amplifier 4 Circuit 14-SOIC | |
| AUTOMOTIVE, DUAL, 24V 25MHZ HIGH | |
| AUTOMOTIVE, DUAL, 40-V, 10-MHZ R | |
| AUTOMOTIVE, DUAL, 40V, 10MHZ RAI | |
| AUTOMOTIVE, SINGLE, 5.5-V, 3-M | |
| AUTOMOTIVE, SINGLE, 5.5-V, 3-MHZ | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5) | |
| Current Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| Current Feedback Amplifier 3 Circuit 14-SOIC | |
| Current Feedback Amplifier 3 Circuit 16-SOIC | |
| Current Feedback Amplifier 3 Circuit 16-SSOP | |
| DUAL, 32V, 24MHZ RRIO HIGH-OUTPU | |
| DUAL, 40V, 10.6MHZ, RAIL-TO-RAIL | |
| Dual-channel 180MHz 0.95nV Hz | |
| Dual-channel, 2GHz, 10V/V stable | |
| DUAL-CHANNEL, 900-MHZ, 2.2-NV/HZ | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8 | |
| General Purpose Amplifier 4 Circuit 14-CDIP | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 16-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 8-VSSOP | |
| HIGH-SPEED (40 MHZ) HIGH-PRECISI | |
| IC OPAMP 2 CIRCUIT 8-SOIC | |
| IC OPAMP GP 1 CIRCUIT 8SOIC | |
| IC OPAMP GP 1 CIRCUIT SC70-5 | |
| IC OPAMP GP 1 CIRCUIT SOT23-5 | |
| IC OPAMP GP 1 CIRCUIT SOT23-6 | |
| IC OPAMP GP 2 CIRCUIT 8WSON | |
| IC OPAMP VFB 1 CIRCUIT SOT23-5 | |
| IC OPAMP ZER-DRIFT 1CIRC SOT23-5 | |
| IC OPAMP | |
| IC VOLTAGE FEEDBACK 1 CIRC 8SOIC | |
| J-FET Amplifier 4 Circuit 14-PDIP | |
| J-FET Amplifier 4 Circuit 14-SOIC | |
| J-FET Amplifier 4 Circuit 16-SOIC | |
| OP AMP | |
| PRECISION, ZERO-CROSSOVER, 50-V | |
| SINGLE, 5.5-V, 3-MHZ HIGH-OUTPUT | |
| SINGLE, LOW-OFFSET (10 V), LOW-N | |
| SINGLE, LOW-OFFSET (60 V), LOW-N | |
| SINGLE, ZERO-DRIFT, MICROPOWER ( | |
| Transimpedance Amplifier 1 Circuit 8-SOIC | |
| Transimpedance Amplifier 1 Circuit 8-SON (3x3) | |
| Transimpedance Amplifier 1 Circuit 8-VSSOP | |
| Transimpedance Amplifier 2 Circuit Rail-to-Rail 24-WQFN (4x4) | |
| Video Amp, 1 Filter SC-70-6 | |
| Video Amp, 1 General Purpose SC-70-6 | |
| Video Amp, 1 Reconstruction Filter SC-70-6 | |
| Video Amp, 3 Buffer 16-SOIC | |
| Video Amp, 3 Buffer 16-SSOP | |
| Video Amp, 3 Voltage Feedback 14-SOIC | |
| Video Amp, 3 Voltage Feedback 14-TSSOP | |
| Voltage Feedback Amplifier 1 Circuit 8-SOIC | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| Voltage Feedback Amplifier 1 Circuit SOT-23-5 | |
| Voltage Feedback Amplifier 1 Circuit SOT-23-6 | |
| Voltage Feedback Amplifier 2 Circuit 10-VSSOP | |
| Voltage Feedback Amplifier 2 Circuit 8-SOIC | |
| Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC | |
| Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-DSBGA (1.12x0.82) | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6 |
| << Prev | Next >> |