Video Amp, 3 Voltage Feedback 14-TSSOP
IC AMP VOLTAGE FEEDBACK 14TSSOP
IC AMP VOLTAGE FEEDBACK 14TSSOP
Video Amp 3 Voltage Feedback 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA3832IPWR-ND | OPA3832IPWR | OPA3832IPWR | OPA3832IPWR |
| Product Name | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Features | Rail-Rail-Out | |||
| Slew Rate | 325 V/µs | |||
| Supply Voltage (VS) | 2.8 to 11 volts | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 82 mA | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |