Video Amp, 3 Voltage Feedback 14-SOIC
Operational Amplifier, 3 Func, 15000uV Offset-Max, CMOS, PDSO14
Triple Op-Amp, 450MHz BW, 9mV Vos, SOIC, 3-Ch Product overview: OPA3355UA/2K5 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 450MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3355UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004285-OPA3355UA/2K5
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Slew Rate: 360 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AMP VOLTAGE FEEDBACK 14SOIC
Video Amp 3 Voltage Feedback 14-SOIC
Video Amp 3 Voltage Feedback 14-SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | OPA3355UA/2K5TR-ND | OPA3355UA/2K5 | 737-OPA3355UA/2K5 | 004285-OPA3355UA/2K5 | OPA3355UA/2K5 | OPA3355UA/2K5 |
| Product Name | Video Amps and Modules | 450MHz SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355UA/2K5 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Features | Rail-Rail-Out | |||||
| Slew Rate | 360 V/µs | 360 V/µs | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Tape and Reel | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS |