The OPA3355 is a triple-channel, high-speed CMOS operational amplifier with shutdown capability, designed for video processing and transimpedance applications. It operates from a single supply of 2.5 V to 5.5 V, features a 200 MHz gain bandwidth, rail-to-rail output within 100 mV of the rails, and low shutdown current of 3.4 µA. The device is available in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm and is specified for operation from -40°C to +125°C. Each channel has independent circuitry to minimize crosstalk, and the input range includes ground. Enable and disable times are 100 ns and 30 ns, respectively.
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-SOIC -40 to 125
3x CMOS Op Amp, 200MHz GBW, 360V/µs Slew Rate, 5.5V Max Product overview: OPA3355UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 5.5V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3355UA can be used for catalog matching and distributor lookup.
Video Amp, 3 Voltage Feedback 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233628-OPA3355UA
Packaging: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Family Name: OPA3355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 360 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4031EESD; MAX4031EESD+; MAX4031EESD+T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14
Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Triple
Video Amp 3 Voltage Feedback 14-SOIC
Video Amp 3 Voltage Feedback 14-SOIC
IC AMP VOLTAGE FEEDBACK 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA3355UA | 737-OPA3355UA | OPA3355UA-ND | 1233628-OPA3355UA | OPA3355UA | OPA3355UA | OPA3355UA | OPA3355UA |
| Product Name | OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown | 200MHz 360V 5.5V Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355UA | High Speed Operational Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | |||||
| VOS | 2 millivolts | |||||||
| Quiescent Current (IQ) | 14000 microamps |