Video Amp, 3 Voltage Feedback 14-SOIC
IC AMP VOLTAGE FEEDBACK 14SOIC
Video Amp 3 Voltage Feedback 14-SOIC
IC AMP VOLTAGE FEEDBACK 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA3832IDR-ND | OPA3832IDR | OPA3832IDR | OPA3832IDR |
| Product Name | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Features | Rail-Rail-Out | |||
| Slew Rate | 325 V/µs | |||
| Supply Voltage (VS) | 2.8 to 11 volts | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 82 mA | SOIC; 14-SOIC (0.154\", 3.90mm Width) |