Triple, Low-Power, High-Speed, Fixed-Gain Operational Amplifier 14-TSSOP -40 to 85
250MHz Triple Op Amp, 325V/µs Slew Rate, 1.4-5.5V, TSSOP Product overview: OPA3832IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 325V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 325V, 5.5V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3832IPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 3 Func, 8000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO14
Video Amp, 3 Voltage Feedback 14-TSSOP
High Speed Operational Amplifiers Triple Low-Pow High-Spd Op Amp
Video Amp 3 Voltage Feedback 14-TSSOP
IC AMP VOLTAGE FEEDBACK 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA3832IPW | 737-OPA3832IPW | OPA3832IPW | 296-21394-5-ND | OPA3832IPW | OPA3832IPW | OPA3832IPW |
| Product Name | OPA3832 Triple, Low-Power, High-Speed, Fixed-Gain Operational Amplifier | 250MHz 325V 5.5V TSSOP Operational Amplifier IC | Video Amps and Modules | High Speed Operational Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Quiescent Current (IQ) | 3900 microamps | ||||||
| GBW | 210 MHz | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |