3V Video Amplifier with Internal Gain and Filter 6-SC70 -40 to 125
Video Amp, 1 General Purpose SC-70-6
IC AMP GENERAL PURPOSE SC70-6
IC AMP GENERAL PURPOSE SC70-6
Video Amp 1 General Purpose SC-70-6
IC AMP GENERAL PURPOSE SC70-6
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA361AIDCKRG4 | OPA361AIDCKRG4-ND | OPA361AIDCKRG4 | 815-OPA361AIDCKRG4 | OPA361AIDCKRG4 | OPA361AIDCKRG4 |
| Product Name | OPA361 3V Video Amplifier with Internal Gain and Filter | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP GENERAL PURPOSE SC70-6 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 2.5 to 3.3 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SC70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 80 mA | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | |
| Features | Rail-Rail-Out |