Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233700-OPA3692IDRG4
Packaging: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Buffer
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 280MHz
Family Name: OPA3692
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 190mA
SR - Slew Rate: 2000 V/μs
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4019ESD-TG068; MAX4019EEE+T; MAX4019ESD+T;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Video Amp, 3 Buffer 16-SOIC
3-Ch 280MHz Audio Amp, 190mA Out, 12V, SOIC, SMT Product overview: OPA3692IDRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 190mA, 12V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 280MHz, 190mA, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3692IDRG4 can be used for catalog matching and distributor lookup.
IC AMP BUFFER 16SOIC
IC AMP BUFFER 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | OPA3692IDRG4 | 1233700-OPA3692IDRG4 | OPA3692IDRG4-ND | 737-OPA3692IDRG4 | OPA3692IDRG4 | OPA3692IDRG4 | OPA3692IDRG4 |
| Product Name | OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDRG4 | Video Amps and Modules | 280MHz 190mA 12V SOIC Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | ||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||
| Input Voltage Noise (Vn) | 1.7 nV/rt.Hz |