Triple, Low-Power, High-Speed, Fixed-Gain Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 3 Func, 8000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO14
Video Amp, 3 Voltage Feedback 14-SOIC
250MHz Op Amp, 3-Ch, 325V/µs, 1.4-11V, 14-SOIC Product overview: OPA3832ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 325V, 11V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 325V, 11V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3832ID can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Tr Lo-Pwr Hi-Spd Fixed-Gain Op Amp
IC AMP VOLTAGE FEEDBACK 14SOIC
Video Amp 3 Voltage Feedback 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA3832ID | OPA3832ID | 296-21667-5-ND | 737-OPA3832ID | OPA3832ID | OPA3832ID | OPA3832ID |
| Product Name | OPA3832 Triple, Low-Power, High-Speed, Fixed-Gain Operational Amplifier | Video Amps and Modules | 250MHz 325V 11V SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| Standards | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Quiescent Current (IQ) | 3900 microamps | ||||||
| GBW | 210 MHz | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |