Texas Instruments OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable OPA3692IDBQRG4

Description
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable - OPA3692IDBQRG4 - Texas Instruments
Dallas, TX, United States
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable
OPA3692IDBQRG4
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable OPA3692IDBQRG4
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85

Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85

Buy Now Datasheet
Video Amps and Modules - OPA3692IDBQRG4-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
OPA3692IDBQRG4-ND
Video Amps and Modules OPA3692IDBQRG4-ND
Video Amp, 3 Buffer 16-SSOP

Video Amp, 3 Buffer 16-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQRG4 - 209481-OPA3692IDBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQRG4
209481-OPA3692IDBQRG4
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQRG4 209481-OPA3692IDBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 209481-OPA3692IDBQRG 4 Packaging: Reel - TR Applications: Buffer Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 280MHz Slew Rate: 2000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 15.3mA Channel Output Current: 190mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209481-OPA3692IDBQRG4
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.3mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
280MHz 2000V 190mA SSOP Video Amps And Module
737-OPA3692IDBQRG4
280MHz 2000V 190mA SSOP Video Amps And Module 737-OPA3692IDBQRG4
Triple 280MHz Audio Amplifier, 2000V/µs Slew Rate, 190mA Output, SSOP Product overview: OPA3692IDBQRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2000V, 190mA, SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 280MHz, 2000V, 190mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3692IDBQRG4 can be used for catalog matching and distributor lookup.

Triple 280MHz Audio Amplifier, 2000V/µs Slew Rate, 190mA Output, SSOP Product overview: OPA3692IDBQRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2000V, 190mA, SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 280MHz, 2000V, 190mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3692IDBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA3692IDBQRG4
Linear - Amplifiers - Video Amps and Modules OPA3692IDBQRG4
IC AMP BUFFER 16SSOP

IC AMP BUFFER 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA3692IDBQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA3692IDBQRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA3692IDBQRG4
IC AMP BUFFER 16SSOP

IC AMP BUFFER 16SSOP

Supplier's Site
Video Amps and Modules - OPA3692IDBQRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA3692IDBQRG4
Video Amps and Modules OPA3692IDBQRG4
Video Amp 3 Buffer 16-SSOP

Video Amp 3 Buffer 16-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number OPA3692IDBQRG4 OPA3692IDBQRG4-ND 209481-OPA3692IDBQRG4 737-OPA3692IDBQRG4 OPA3692IDBQRG4 OPA3692IDBQRG4 OPA3692IDBQRG4
Product Name OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQRG4 280MHz 2000V 190mA SSOP Video Amps And Module Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2100 V/µs 2000 V/µs 2000 V/µs
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 5 to 12 volts
Input Voltage Noise (Vn) 1.7 nV/rt.Hz
Unlock Full Specs
to access all available technical data