The QAS104K600D330 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state switches. It combines a 0.1 μF capacitor with a 330 Ω resistor, rated for 600 Vdc / 250 Vac, and handles 0.5 W power dissipation. The component is coated in flame-retardant epoxy, operates from -55 °C to +85 °C, and measures 1.08 in (27.5 mm) in length, 0.39 in (10.0 mm) in thickness, and 0.67 in (17.0 mm) in height. Lead spacing is 0.82 in (20.8 mm) with a lead diameter of 0.031 in (0.8 mm).
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.1µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K600D330 | QAS104K600D330 | 2002-QAS104K600D330 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |