The PCSV30A125J475S is a power conversion capacitor designed for harmonic filtering in UPS, variable speed drives, and AC input filtering applications. It features a 3.0-inch round aluminum case with a steel cover, a capacitance of 125 µF, and a rated voltage of 300 Vac. The capacitor has a ±5% tolerance, M6 threaded tin-plated brass studs, and operates within a temperature range of -40 °C to +70 °C. It meets cULus recognition File Number E71645 and supports a maximum permissible voltage of 110% of rated rms voltage and 120% of rated peak voltage. The maximum rated current is 85 A, limited by terminal capacity, and service life is rated at 60,000 hours with a 94% survival rate. The device includes a self-healing metallized polypropylene dielectric and a mechanical pressure interrupter for safe failure mode.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCSV30A125J475S | PCSV30A125J475S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 125 microF | 125 microF |