The MXT225K305G24 is an X2-class EMI/RFI suppression capacitor constructed of metallized polypropylene film in a flame-retardant plastic case meeting UL 94V-0, rated for 305 Vac and 630 Vdc. It operates from -40 °C to +110 °C with a capacitance of 2.2 µF ±10%, a case size code G24 (26 mm length, 29.5 mm height, 14.5 mm thickness, 22.5 mm pitch), and lead wire diameter of 0.8 mm. The capacitor supports a maximum dv/dt of 200 V/μs, meets IEC 60384-14:2013 and UL 60384-14 standards, and is rated for 1,000 hours of thermal humidity testing at 85 °C and 85% RH. Its dissipation factor is ≤0.001 at 1 kHz and 20 °C, with insulation resistance exceeding 5000 MΩ×µF. The part is RoHS compliant and designed for harsh environmental conditions with a life expectancy of 100,000 hours at rated voltage and hot spot temperature below 85 °C.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 2.2µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT225K305G24 | 1572-MXT225K305G24-ND | 2002-MXT225K305G24 | MXT225K305G24 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.2 microF | 2.2 microF |