MPX256K305R is a Class X2 safety capacitor for across-the-line applications, constructed with metallized polypropylene film in a flame-retardant plastic case with epoxy end fill and lead-free tinned leads. It has a rated voltage of 305 VAC, a capacitance of 25 µF, and a dv/dt rating of 100 V/µsec. The package measures 57.5 mm × 45 mm × 30 mm with 52.5 mm terminal spacing and 1.2 mm lead diameter. It meets UL/CSA, ENEC, CQC, and IEC 60384-14 standards, with an operating temperature range of -40°C to +110°C. Capacitance tolerance is ±10% or ±20% at 1 kHz and 25°C. Life expectancy exceeds 100,000 hours at 85°C hot-spot temperature with less than 10% capacitance change.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
25µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
CAP FILM 25UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX256K305R | MPX256K305R | 1572-1814-ND | MPX256K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 25 microF | 25 microF | 25 microF |