The MXT475K305H30 is a metallized polypropylene film capacitor for EMI/RFI suppression and across-the-line Class X2 applications, rated for 305 Vac and 630 Vdc with a capacitance of 4.7 µF and ±10% tolerance. It features a 27.5 mm pitch, dimensions of 32 mm length, 37 mm height, and 22 mm thickness, with 0.8 mm lead diameter. The capacitor operates from -40 °C to +110 °C, meets IEC 60384-14:2013 and UL 60384-14 standards, and is encapsulated in UL 94V-0 rated material. It has a dissipation factor of 0.001 at 1 kHz and exhibits a dv/dt rating of 150 V/µs. The unit is designed for 100,000 hours life expectancy at rated voltage with hot spot temperature below 85 °C and passes THB testing for 1,000 hours at 85 °C and 85% relative humidity.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 4.7µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 4.7UF 10% 630VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT475K305H30 | 2002-MXT475K305H30 | MXT475K305H30 | 338-MXT475K305H30-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |